Lift Products, Inc. E-Lift Table LPBLE-20

Description
The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed for use with open bottom pallets, skids, containers or wire baskets. The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting downward due to the wider center area. The center support is shorter than the outside legs to allow easier access with the pallet truck. Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 27" wide jack Remote Power 1 HP motor and pump combination is a highly efficient and quiet Standard Features Load and unload pallets without the need for a loading ramp Meets and exceeds both U.S. (ANSI) and EU safety standards Upper platform fitted with safety perimeter which prevents descent on contact Low-tension (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch Designed for use with a 27" wide pallet jack 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations Mechanical blocks for safe maintenance operations Self-lubricating bushings on pivot points Removable lifting eye(s) to facilitate installation of the lift table Options Stainless Galvanized Foot Controls
Description
The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed for use with open bottom pallets, skids, containers or wire baskets. The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting downward due to the wider center area. The center support is shorter than the outside legs to allow easier access with the pallet truck. Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 27" wide jack Remote Power 1 HP motor and pump combination is a highly efficient and quiet Standard Features Load and unload pallets without the need for a loading ramp Meets and exceeds both U.S. (ANSI) and EU safety standards Upper platform fitted with safety perimeter which prevents descent on contact Low-tension (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch Designed for use with a 27" wide pallet jack 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations Mechanical blocks for safe maintenance operations Self-lubricating bushings on pivot points Removable lifting eye(s) to facilitate installation of the lift table Options Stainless Galvanized Foot Controls

Suppliers

Company
Product
Description
Supplier Links
E-Lift Table - LPBLE-20 - Lift Products, Inc.
Waukesha, WI, United States
E-Lift Table
LPBLE-20
E-Lift Table LPBLE-20
The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The E-Lift, available with a 2,200 lbs capacity, is designed for use with open bottom pallets, skids, containers or wire baskets. The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting downward due to the wider center area. The center support is shorter than the outside legs to allow easier access with the pallet truck. Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 27" wide jack Remote Power 1 HP motor and pump combination is a highly efficient and quiet Standard Features Load and unload pallets without the need for a loading ramp Meets and exceeds both U.S. (ANSI) and EU safety standards Upper platform fitted with safety perimeter which prevents descent on contact Low-tension (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch Designed for use with a 27" wide pallet jack 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations Mechanical blocks for safe maintenance operations Self-lubricating bushings on pivot points Removable lifting eye(s) to facilitate installation of the lift table Options Stainless Galvanized Foot Controls

The Guardian E-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences.

The E-Lift, available with a 2,200 lbs capacity, is designed for use with open bottom pallets, skids, containers or wire baskets.

The advantage of the E-Lift is the center opening measures 28.9" which is ideal for a standard 27" wide pallet truck. The added center support of the E-Lift is designed to help prevent the pallet from deflecting downward due to the wider center area. The center support is shorter than the outside legs to allow easier access with the pallet truck.

Safety Bar

Aluminium safety bar, stops descent in case of contact with obstructions

Scissor Gaps

Safety clearance between scissors to prevent trapping during operation

Ground Entry

Open bottom pallets able to be ground loaded with 27" wide jack

Remote Power

1 HP motor and pump combination is a highly efficient and quiet

Standard Features

  • Load and unload pallets without the need for a loading ramp
  • Meets and exceeds both U.S. (ANSI) and EU safety standards
  • Upper platform fitted with safety perimeter which prevents descent on contact
  • Low-tension (24V) control box with up-down buttons
  • Electric circuit reset button in case the safety perimeter is actuated
  • External power pack equipped with a relief valve against overloading
  • Compensated flow valve for controlling lowering speed
  • External power pack is supplied with 8' long hoses
  • Upper limit switch
  • Designed for use with a 27" wide pallet jack
  • 115 voltage single phase standard
  • 230/460 voltage three phase available
  • Single acting cylinders with drainage system
  • Check valve to stop the lift table lowering in case of hose burst
  • Safety clearance between scissors to prevent trapping during operations
  • Mechanical blocks for safe maintenance operations
  • Self-lubricating bushings on pivot points
  • Removable lifting eye(s) to facilitate installation of the lift table

Options

Stainless Galvanized

Foot Controls

Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number LPBLE-20
Product Name E-Lift Table
Type Table
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 27 inch (690 mm)
Length 54 inch (1380 mm)
View Details
Double Long Lift Table - PEDL-5060 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details