Lift Products, Inc. MJHLE Electric High Lift MJHLE-W22

Description
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that are often only one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional. An automatic floor lock that keeps the unit from moving while in the raised position is standard and engages once the forks are lifted above 11" from the floor. Steer wheels are 6" poly and load wheels are 3" poly. Floor Lock Automatic mechanical floor lock engages when forks lift above 11", providing a secure load platform. Ergonomic Handle Comfortable dimpeled handle features centrally located, illuminated and clearly decaled up/down switch. Scissor Gap 1" wide scissor gap eliminates shearing points and greatly reduces the potential for serious injury. Easy Access Maintenance cover is easily removed by two thumb screws allowing access to all major components. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Illuminated voltage meter On/Off switch Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids shearing Trapped top rollers Remote automatic charger 12V 70Ah maintenance free battery Works with open bottom skids Not for use with closed pallets CE certified Options Slide On Platform Remote Control
Description
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that are often only one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional. An automatic floor lock that keeps the unit from moving while in the raised position is standard and engages once the forks are lifted above 11" from the floor. Steer wheels are 6" poly and load wheels are 3" poly. Floor Lock Automatic mechanical floor lock engages when forks lift above 11", providing a secure load platform. Ergonomic Handle Comfortable dimpeled handle features centrally located, illuminated and clearly decaled up/down switch. Scissor Gap 1" wide scissor gap eliminates shearing points and greatly reduces the potential for serious injury. Easy Access Maintenance cover is easily removed by two thumb screws allowing access to all major components. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Illuminated voltage meter On/Off switch Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids shearing Trapped top rollers Remote automatic charger 12V 70Ah maintenance free battery Works with open bottom skids Not for use with closed pallets CE certified Options Slide On Platform Remote Control

Suppliers

Company
Product
Description
Supplier Links
MJHLE Electric High Lift - MJHLE-W22 - Lift Products, Inc.
Waukesha, WI, United States
MJHLE Electric High Lift
MJHLE-W22
MJHLE Electric High Lift MJHLE-W22
The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that are often only one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional. An automatic floor lock that keeps the unit from moving while in the raised position is standard and engages once the forks are lifted above 11" from the floor. Steer wheels are 6" poly and load wheels are 3" poly. Floor Lock Automatic mechanical floor lock engages when forks lift above 11", providing a secure load platform. Ergonomic Handle Comfortable dimpeled handle features centrally located, illuminated and clearly decaled up/down switch. Scissor Gap 1" wide scissor gap eliminates shearing points and greatly reduces the potential for serious injury. Easy Access Maintenance cover is easily removed by two thumb screws allowing access to all major components. Standard Features 3"ø poly load wheels 6"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Illuminated voltage meter On/Off switch Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids shearing Trapped top rollers Remote automatic charger 12V 70Ah maintenance free battery Works with open bottom skids Not for use with closed pallets CE certified Options Slide On Platform Remote Control

The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table.

The electric lift is faster and more ergonomic than pump-up models that are often only one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional.

An automatic floor lock that keeps the unit from moving while in the raised position is standard and engages once the forks are lifted above 11" from the floor. Steer wheels are 6" poly and load wheels are 3" poly.

Floor Lock

Automatic mechanical floor lock engages when forks lift above 11", providing a secure load platform.

Ergonomic Handle

Comfortable dimpeled handle features centrally located, illuminated and clearly decaled up/down switch.

Scissor Gap

1" wide scissor gap eliminates shearing points and greatly reduces the potential for serious injury.

Easy Access

Maintenance cover is easily removed by two thumb screws allowing access to all major components.

Standard Features

  • 3"ø poly load wheels
  • 6"ø poly steer wheels
  • Automatic floor lock
  • Beveled forks
  • Up/Down switch on handle
  • Illuminated voltage meter
  • On/Off switch
  • Removable maintenance cover
  • Ergonomic steer handle
  • Dual stage hydraulic cylinder
  • Clearly decaled operation
  • Scissor gap avoids shearing
  • Trapped top rollers
  • Remote automatic charger
  • 12V 70Ah maintenance free battery
  • Works with open bottom skids
  • Not for use with closed pallets
  • CE certified

Options

Slide On Platform

Remote Control

Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MJHLE-W22
Product Name MJHLE Electric High Lift
Mechanism Scissor
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift & Tilt Combination Table - PT-55243-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details