Lift Products, Inc. Max-Lift Bench MXLB-20

Description
As a lift table, the Max-Lift Bench is ideally suited for ergonomic positioning of large loads weighing up to 2,000 lbs such as sub-assemblies , cabinets, or other items that require a solid worktop. It's unique design features a 30" x 72" top with optional slide-in deck extensions to expand the size to 36" x 72" and 48" x 72". This allows quick and easy changing of the deck size to suit the load required. Custom top sizes are also available. The Max-Ratchet Latch system automatically locks in the table height at predetermined positions to ensure a safe working environment and eliminate hydraulic drift. To disengage, simply raise the table above the set height and lift the kick bar. As a workbench, the table includes all the standard lift table features with the expanded work bench options of an Adjustable Overhead Light, PC & Keyboard Mount, Overhead Balancer Rack, Electrical Strip and more. Most work benches with manual or electric lift capabilities only have a travel of 12". The Max-Lift Bench has a lift range of 45". This allows the operator better ergonomic positioning of larger assemblies. The work bench is attached to the lift table and with its optional retractable casters can be easily re-positioning in work assembly cell environments. The work bench option can be customized to individual needs. Ratchet Latch Safely locks lift table into predetermined heights and eliminates hydraulic drift. Scissor Gap 1" safety gap between scissor arms protects against potential sheering injuries. Expandable Top Accessory attaching points on table top accomidate a wide range of extensions. Hand Controls Standard push button hand controls are magnetically backed for easy access. Options Workbench Shelving Platform Extensions Retractable Casters Wood Top Foot Controls Adj. Overhead Light PC & Keyboard Mount Custom Top Sizes Balancer Rack Conveyor Top Ball Transfer Top Electrical Strip Peg Board Bin Rail 12" Shelf Tool Balancer Accordion Skirting Plastic Laminate Top Custom Colors
Description
As a lift table, the Max-Lift Bench is ideally suited for ergonomic positioning of large loads weighing up to 2,000 lbs such as sub-assemblies , cabinets, or other items that require a solid worktop. It's unique design features a 30" x 72" top with optional slide-in deck extensions to expand the size to 36" x 72" and 48" x 72". This allows quick and easy changing of the deck size to suit the load required. Custom top sizes are also available. The Max-Ratchet Latch system automatically locks in the table height at predetermined positions to ensure a safe working environment and eliminate hydraulic drift. To disengage, simply raise the table above the set height and lift the kick bar. As a workbench, the table includes all the standard lift table features with the expanded work bench options of an Adjustable Overhead Light, PC & Keyboard Mount, Overhead Balancer Rack, Electrical Strip and more. Most work benches with manual or electric lift capabilities only have a travel of 12". The Max-Lift Bench has a lift range of 45". This allows the operator better ergonomic positioning of larger assemblies. The work bench is attached to the lift table and with its optional retractable casters can be easily re-positioning in work assembly cell environments. The work bench option can be customized to individual needs. Ratchet Latch Safely locks lift table into predetermined heights and eliminates hydraulic drift. Scissor Gap 1" safety gap between scissor arms protects against potential sheering injuries. Expandable Top Accessory attaching points on table top accomidate a wide range of extensions. Hand Controls Standard push button hand controls are magnetically backed for easy access. Options Workbench Shelving Platform Extensions Retractable Casters Wood Top Foot Controls Adj. Overhead Light PC & Keyboard Mount Custom Top Sizes Balancer Rack Conveyor Top Ball Transfer Top Electrical Strip Peg Board Bin Rail 12" Shelf Tool Balancer Accordion Skirting Plastic Laminate Top Custom Colors

Suppliers

Company
Product
Description
Supplier Links
Max-Lift Bench - MXLB-20 - Lift Products, Inc.
Waukesha, WI, United States
Max-Lift Bench
MXLB-20
Max-Lift Bench MXLB-20
As a lift table, the Max-Lift Bench is ideally suited for ergonomic positioning of large loads weighing up to 2,000 lbs such as sub-assemblies , cabinets, or other items that require a solid worktop. It's unique design features a 30" x 72" top with optional slide-in deck extensions to expand the size to 36" x 72" and 48" x 72". This allows quick and easy changing of the deck size to suit the load required. Custom top sizes are also available. The Max-Ratchet Latch system automatically locks in the table height at predetermined positions to ensure a safe working environment and eliminate hydraulic drift. To disengage, simply raise the table above the set height and lift the kick bar. As a workbench, the table includes all the standard lift table features with the expanded work bench options of an Adjustable Overhead Light, PC & Keyboard Mount, Overhead Balancer Rack, Electrical Strip and more. Most work benches with manual or electric lift capabilities only have a travel of 12". The Max-Lift Bench has a lift range of 45". This allows the operator better ergonomic positioning of larger assemblies. The work bench is attached to the lift table and with its optional retractable casters can be easily re-positioning in work assembly cell environments. The work bench option can be customized to individual needs. Ratchet Latch Safely locks lift table into predetermined heights and eliminates hydraulic drift. Scissor Gap 1" safety gap between scissor arms protects against potential sheering injuries. Expandable Top Accessory attaching points on table top accomidate a wide range of extensions. Hand Controls Standard push button hand controls are magnetically backed for easy access. Options Workbench Shelving Platform Extensions Retractable Casters Wood Top Foot Controls Adj. Overhead Light PC & Keyboard Mount Custom Top Sizes Balancer Rack Conveyor Top Ball Transfer Top Electrical Strip Peg Board Bin Rail 12" Shelf Tool Balancer Accordion Skirting Plastic Laminate Top Custom Colors

As a lift table, the Max-Lift Bench is ideally suited for ergonomic positioning of large loads weighing up to 2,000 lbs such as sub-assemblies , cabinets, or other items that require a solid worktop. It's unique design features a 30" x 72" top with optional slide-in deck extensions to expand the size to 36" x 72" and 48" x 72". This allows quick and easy changing of the deck size to suit the load required. Custom top sizes are also available. The Max-Ratchet Latch system automatically locks in the table height at predetermined positions to ensure a safe working environment and eliminate hydraulic drift. To disengage, simply raise the table above the set height and lift the kick bar.

As a workbench, the table includes all the standard lift table features with the expanded work bench options of an Adjustable Overhead Light, PC & Keyboard Mount, Overhead Balancer Rack, Electrical Strip and more. Most work benches with manual or electric lift capabilities only have a travel of 12". The Max-Lift Bench has a lift range of 45". This allows the operator better ergonomic positioning of larger assemblies. The work bench is attached to the lift table and with its optional retractable casters can be easily re-positioning in work assembly cell environments. The work bench option can be customized to individual needs.

Ratchet Latch

Safely locks lift table into predetermined heights and eliminates hydraulic drift.

Scissor Gap

1" safety gap between scissor arms protects against potential sheering injuries.

Expandable Top

Accessory attaching points on table top accomidate a wide range of extensions.

Hand Controls

Standard push button hand controls are magnetically backed for easy access.

Options

Workbench Shelving

Platform Extensions

Retractable Casters

Wood Top

  • Foot Controls
  • Adj. Overhead Light
  • PC & Keyboard Mount
  • Custom Top Sizes
  • Balancer Rack
  • Conveyor Top
  • Ball Transfer Top
  • Electrical Strip
  • Peg Board
  • Bin Rail
  • 12" Shelf
  • Tool Balancer
  • Accordion Skirting
  • Plastic Laminate Top
  • Custom Colors
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MXLB-20
Product Name Max-Lift Bench
Mechanism Scissor
Unlock Full Specs
to access all available technical data

Similar Products

Lift Tables - 2840004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Width 26 inch (650 mm)
Type Table
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details