Lift Products, Inc. U-Lift Table LPBLU-30

Description
The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp. Installation costs are reduced since the need for a floor pit is eliminated. In addition, any potential tripping hazard that a ramp might pose is removed. Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 21" wide jack Remote Power 1 HP motor and pump combination is a highly efficient and quiet Standard Features Load and unload pallets without the need for a loading ramp Meets and exceeds both U.S. (ANSI) and EU safety standards Upper platform fitted with safety perimeter which prevents descent on contact Low-tension (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch Designed for use with a 21" wide pallet jack 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations Mechanical blocks for safe maintenance operations Self-lubricating bushings on pivot points Removable lifting eye(s) to facilitate installation of the lift table Options Stainless Galvanized Foot Controls
Description
The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp. Installation costs are reduced since the need for a floor pit is eliminated. In addition, any potential tripping hazard that a ramp might pose is removed. Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 21" wide jack Remote Power 1 HP motor and pump combination is a highly efficient and quiet Standard Features Load and unload pallets without the need for a loading ramp Meets and exceeds both U.S. (ANSI) and EU safety standards Upper platform fitted with safety perimeter which prevents descent on contact Low-tension (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch Designed for use with a 21" wide pallet jack 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations Mechanical blocks for safe maintenance operations Self-lubricating bushings on pivot points Removable lifting eye(s) to facilitate installation of the lift table Options Stainless Galvanized Foot Controls

Suppliers

Company
Product
Description
Supplier Links
U-Lift Table - LPBLU-30 - Lift Products, Inc.
Waukesha, WI, United States
U-Lift Table
LPBLU-30
U-Lift Table LPBLU-30
The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences. The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp. Installation costs are reduced since the need for a floor pit is eliminated. In addition, any potential tripping hazard that a ramp might pose is removed. Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Ground Entry Open bottom pallets able to be ground loaded with 21" wide jack Remote Power 1 HP motor and pump combination is a highly efficient and quiet Standard Features Load and unload pallets without the need for a loading ramp Meets and exceeds both U.S. (ANSI) and EU safety standards Upper platform fitted with safety perimeter which prevents descent on contact Low-tension (24V) control box with up-down buttons Electric circuit reset button in case the safety perimeter is actuated External power pack equipped with a relief valve against overloading Compensated flow valve for controlling lowering speed External power pack is supplied with 8' long hoses Upper limit switch Designed for use with a 21" wide pallet jack 115 voltage single phase standard 230/460 voltage three phase available Single acting cylinders with drainage system Check valve to stop the lift table lowering in case of hose burst Safety clearance between scissors to prevent trapping during operations Mechanical blocks for safe maintenance operations Self-lubricating bushings on pivot points Removable lifting eye(s) to facilitate installation of the lift table Options Stainless Galvanized Foot Controls

The Guardian U-Lift Tables have all the safety features of our Low Profile Guardian Series Lift Tables. The low profile feature provides greater flexability for tall pallet applications and operator height differences.

The "U" shaped low profile table is ideal for handling wire baskets, containers, plastic and wooden open bottom pallets. This design allows loading with either a 21" wide manual or electric pallet truck without the need for a loading ramp.

Installation costs are reduced since the need for a floor pit is eliminated. In addition, any potential tripping hazard that a ramp might pose is removed.

Safety Bar

Aluminium safety bar, stops descent in case of contact with obstructions

Scissor Gaps

Safety clearance between scissors to prevent trapping during operation

Ground Entry

Open bottom pallets able to be ground loaded with 21" wide jack

Remote Power

1 HP motor and pump combination is a highly efficient and quiet

Standard Features

  • Load and unload pallets without the need for a loading ramp
  • Meets and exceeds both U.S. (ANSI) and EU safety standards
  • Upper platform fitted with safety perimeter which prevents descent on contact
  • Low-tension (24V) control box with up-down buttons
  • Electric circuit reset button in case the safety perimeter is actuated
  • External power pack equipped with a relief valve against overloading
  • Compensated flow valve for controlling lowering speed
  • External power pack is supplied with 8' long hoses
  • Upper limit switch
  • Designed for use with a 21" wide pallet jack
  • 115 voltage single phase standard
  • 230/460 voltage three phase available
  • Single acting cylinders with drainage system
  • Check valve to stop the lift table lowering in case of hose burst
  • Safety clearance between scissors to prevent trapping during operations
  • Mechanical blocks for safe maintenance operations
  • Self-lubricating bushings on pivot points
  • Removable lifting eye(s) to facilitate installation of the lift table

Options

Stainless Galvanized

Foot Controls

Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number LPBLU-30
Product Name U-Lift Table
Type Table
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Heavy Duty Single Scissor Lift Table - HDVW-0836 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details