Advance Lifts, Inc. Datasheets for Scissor Lifts

Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle mounted.
Scissor Lifts: Learn more

Page: 1 2
Product Name Notes
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are...
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to...
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides...
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which...
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not...
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are...
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with...
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with...
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with...
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are...
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which...
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for...
These are instant Docks that simply require lagging in to position and plugging into the power receptacle and they are ready to go to work. No pit work is required.
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock...
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock...
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the...
These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 electric actuator which is suitable for light...
These lifts are designed to move work objects to convenient working heights. Since there are no hydraulics, installation is simply lagging the lift in place and plugging it into an...
These lifts were designed for automated machine feeding or off loading applications that will accumulate cycles very quickly. Standard lift speeds start out twice as fast as our P series...
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are...
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering...

Next >>