Advance Lifts, Inc. Single Scissor Lift Table JSL-10354

Description
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JSL-10354 is a single scissor lift table designed to handle loads up to 15,000 lbs with a 12 x 14 ft platform, providing vertical travel from 18 in to 78 in. It features a 7.5 HP external motor, a lowered height of 18 in, and an approximate raising time of 43 seconds. The unit has a shipping weight of 12,600 lbs and conforms to ANSI codes. All controllers are UL listed, cylinders are machine grade, pressure hoses are double wire braid with JIC fittings, and the reservoirs are mild steel. The product is finished with a baked enamel coating.

Datasheet Summary
Powered by GS/AI

The JSL-10354 is a single scissor lift table designed to handle loads up to 15,000 lbs with a 12 x 14 ft platform, providing vertical travel from 18 in to 78 in. It features a 7.5 HP external motor, a lowered height of 18 in, and an approximate raising time of 43 seconds. The unit has a shipping weight of 12,600 lbs and conforms to ANSI codes. All controllers are UL listed, cylinders are machine grade, pressure hoses are double wire braid with JIC fittings, and the reservoirs are mild steel. The product is finished with a baked enamel coating.

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - JSL-10354 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
JSL-10354
Single Scissor Lift Table JSL-10354
The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements. SPECIAL FEATURES All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The JSL series units are a sampling of some of the very large special lifts that we have produced. If you have a very large lift requirement that does not match up with one of our Jumbo units, please call us and we will be pleased to quote on your exact requirements.

SPECIAL FEATURES

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number JSL-10354
Product Name Single Scissor Lift Table
Capacity 15000 lbs (6803 kg)
Lift Travel 60 inch (1524 mm)
Width 144 inch (3658 mm)
Length 168 inch (4267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Duty Single Scissor Lift Table - SD-18612 - Advance Lifts, Inc.
Specs
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Double Long Lift Table - PEDL-8060 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Multi Stage Lift Table - MSL3-2126 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 126 inch (3200 mm)
Width 32 inch (813 mm)
View Details
Lift & Tilt Combination Table - PT-35244-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details