Advance Lifts, Inc. Datasheets for Dumpers, Tilters, and Inverters
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Dumpers, Tilters, and Inverters: Learn more
| Product Name | Notes |
|---|---|
| This unique patent pending design offers a programmable load shuffling feature that shakes up the contents of the container being dumped and then continues rotating to the 180 degree fully... | |
| Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky... | |
| These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and... | |
| These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. SPECIAL FEATURES All models have hydraulic return... | |
| These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is... | |
| These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in... |