Advance Lifts, Inc. Recessed Dock Lift 4470

Description
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
Request a Quote
Description
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 4470 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
4470
Recessed Dock Lift 4470
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.

These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.

Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 4470
Product Name Recessed Dock Lift
Features Handrails or Safety Rails
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
Width 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-16060 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 60 inch (1524 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift & Tilt Combination Table - PT-35484-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 48 inch (1219 mm)
View Details
Lift And Manual Turn Table - PM-2024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Lift Table - PEDL-5048 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details