Advance Lifts, Inc. Datasheets for Dock Equipment
Dock equipment covers all items that assist in the loading and unloading of materials from trucks to buildings. Dock equipment categories include dock boards, dock bumpers, dock seals, dock levelers, dock lights, dock shelters, dock doors, dock restraints, dock guides, and dock chocks.
Dock Equipment: Learn more
| Product Name | Notes |
|---|---|
| The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used... | |
| The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms are left in the horizontal position most... | |
| These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for... | |
| These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock... | |
| These are instant Docks that simply require lagging in to position and plugging into the power receptacle and they are ready to go to work. No pit work is required. | |
| These are instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They were designed for use with light equipment... | |
| These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access. | |
| These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock... | |
| These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock... | |
| These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these units is typically divided with 18" up travel and 18" down... | |
| These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. |