Advance Lifts, Inc. Datasheets for Dock Lifts
Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning.
Dock Lifts: Learn more
| Product Name | Notes |
|---|---|
| The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used... | |
| These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for... | |
| These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock... | |
| These are instant Docks that simply require lagging in to position and plugging into the power receptacle and they are ready to go to work. No pit work is required. | |
| These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access. | |
| These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock... | |
| These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock... |