Advance Lifts, Inc. Datasheets for Turntables
Turntables are horizontal, rotatable mechanisms for transferring objects between conveyors that are in angular relation to one another.
Turntables: Learn more
| Product Name | Notes |
|---|---|
| These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are... | |
| These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering... | |
| Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables... | |
| Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy... |