Laird Plastics, Inc. Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
2.0 mil GLOSS clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable,...
2.0 mil MATTE clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable,...
A series of economy grade composite PVC perforated solutions delivers vivid graphics in a one-way film that is perfect for windows, doors, vehicles or anywhere you want your message to...
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180° F (82° C). Acetron® (M) is family of copolymer and homopolymer acetals with...
Bore spacers are used to temporarily support different arrays of ducts within a bore casing until filled with grout. They help maintain accurate alignment and positioning of the ducts and...
Duct Bank Spacers are used to maintain conduit spacing during the installation of underground telecommunications, utilities, and power lines (duct banks). They also help support the conduits to prevent slumping/bowing,...
Flexible calendered vinyl featuring a low-tack removable adhesive for easy-to-install window graphics. Low-tack removable adhesive, Optically clear, Up to 3 years outdoors, Clean and easy removal Easy-to-install window graphics.
Foamlite® – Lightweight plastic sheets for greater benefits:We have developed the closed-pore foamed material Foamlite® especially for applications in which construction materials need to have a very low weight and...
Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors This premium high-performance, flexible cast vinyl is ideal for application to irregular...
Nylon is one of the original engineering thermoplastic materials. With an ideal balance of strength and toughness, it is used in a wide variety of industries and applications. An excellent...
PEEK (Polyetheretherketon e) is a unique engineering thermoplastic offering high temperature stability, toughness, rigidity, and creep resistance. Polyetheretherketone is often viewed as one of the engineering thermoplastics that tends to...
Polystone® M XDT UHMW Ultra High Molecular Weight Polyethylene is FDA compliant X-Ray detectable UHMW for enhanced food & product safety in a wide range of food processing & pharmaceutical...
Premium calendered vinyl consisting of a flexible, semi-gloss white 3.5 mil face with excellent weathering and aging characteristics. High-tack permanent adhesive, Suitable for Low Surface Energy Plastics, Up to 5...
Premium full-body gloss white cast wrap film. The DRIFT® Technology and adhesive combination is engineered to provide superior repositionability and slidability. Developed to meet the long-term demands of a full...
Premium high-performance, flexible cast vinyl featuring a block out primer formulated for irregular surfaces requiring a high-tack permanent adhesive. Air-release. The Air Release Liner is ideal for rough wall applications...
Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853,...
TIVAR® H.O.T (high operating temperature) is a premium UHMW-PE grade that is formulated to help finished components maintain key performance properties in an extended temperature range. TIVAR® H.O.T. excels in...
Versatile general purpose 3.2 mil GLOSS clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 GLOSS Clear, Moderate-tack permanent acrylic...
Versatile general purpose 3.2 mil LUSTER clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 LUSTER Clear, Moderate-tack permanent acrylic...
Versatile general purpose 3.2 mil MATTE clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 MATTE Clear, Moderate-tack permanent acrylic...
Versatile general purpose removable vinyl featuring excellent opacity and a bright white point. 90# Layflat air egress vinyl, Grayback block-out removable adhesive, Suitable for indoor and outdoor application, Removes cleanly...
Versatile, general purpose, permanent vinyl featuring excellent opacity and a bright white point. 90# Layflat air egress vinyl, Grayback block-out permanent adhesive, Up to 5 years Decals, Fleet Markings, In-Store...