Laird Plastics, Inc. Techanol VH2

Description
Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Tecanyl VH2 black is an ideal choice for those looking for a safe and reliable PPE plastic for their aircraft interior needs. Excellent dimensional stability and low specific gravity to yield light weight parts. Chemical attack from water, most salt solutions, acids and bases is also minimal with TECANYL™ VH2. Has a non-halogenated flame retardant system brining V0 performance with a lower smoke output than TECANYL™ VH1 Exhibits low smoke performance meeting many industry standards for flame and smoke testing Improved product based on Sabic IP Noryl™ black resin. Due to its inherent chemical composition, TECANYL™ VH2, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of humidity and temperature conditions. Aircraft and aerospace interiors - Aircraft and Aerospace technology - Railway interiors - Transportation
Description
Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Tecanyl VH2 black is an ideal choice for those looking for a safe and reliable PPE plastic for their aircraft interior needs. Excellent dimensional stability and low specific gravity to yield light weight parts. Chemical attack from water, most salt solutions, acids and bases is also minimal with TECANYL™ VH2. Has a non-halogenated flame retardant system brining V0 performance with a lower smoke output than TECANYL™ VH1 Exhibits low smoke performance meeting many industry standards for flame and smoke testing Improved product based on Sabic IP Noryl™ black resin. Due to its inherent chemical composition, TECANYL™ VH2, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of humidity and temperature conditions. Aircraft and aerospace interiors - Aircraft and Aerospace technology - Railway interiors - Transportation

Suppliers

Company
Product
Description
Supplier Links
Techanol VH2 -  - Laird Plastics, Inc.
Irving, TX, United States
Techanol VH2
Techanol VH2
Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Tecanyl VH2 black is an ideal choice for those looking for a safe and reliable PPE plastic for their aircraft interior needs. Excellent dimensional stability and low specific gravity to yield light weight parts. Chemical attack from water, most salt solutions, acids and bases is also minimal with TECANYL™ VH2. Has a non-halogenated flame retardant system brining V0 performance with a lower smoke output than TECANYL™ VH1 Exhibits low smoke performance meeting many industry standards for flame and smoke testing Improved product based on Sabic IP Noryl™ black resin. Due to its inherent chemical composition, TECANYL™ VH2, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of humidity and temperature conditions. Aircraft and aerospace interiors - Aircraft and Aerospace technology - Railway interiors - Transportation

Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame and smoke generation characteristics make it suitable for applications in aircraft interior spaces such as the galley, bathrooms, and interior cabin space, and even in the flight deck itself. Tecanyl VH2 black is an ideal choice for those looking for a safe and reliable PPE plastic for their aircraft interior needs.

Excellent dimensional stability and low specific gravity to yield light weight parts.
Chemical attack from water, most salt solutions, acids and bases is also minimal with TECANYL™ VH2.
Has a non-halogenated flame retardant system brining V0 performance with a lower smoke output than TECANYL™ VH1
Exhibits low smoke performance meeting many industry standards for flame and smoke testing
Improved product based on Sabic IP Noryl™ black resin. Due to its inherent chemical composition, TECANYL™ VH2, exhibits unusually low moisture absorption. Therefore, good electrical insulating properties are realized over a wide range of humidity and temperature conditions.

Aircraft and aerospace interiors - Aircraft and Aerospace technology - Railway interiors - Transportation

Supplier's Site

Technical Specifications

  Laird Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Techanol VH2
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Autotex Fine, Touch & Velvet -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Industry Sanitary; OEM or Industrial
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details