Laird Plastics, Inc. Datasheets for Plastic Sheet and Plastic Film

Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more

Product Name Notes
2.0 mil GLOSS clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable,...
2.0 mil MATTE clear CAST film designed as an overlaminate with UV protection to protect and prolong the life of PVC films and print medias. Conformable, Long term outdoor stable,...
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180° F (82° C). Acetron® (M) is family of copolymer and homopolymer acetals with...
Flexible calendered vinyl featuring a low-tack removable adhesive for easy-to-install window graphics. Low-tack removable adhesive, Optically clear, Up to 3 years outdoors, Clean and easy removal Easy-to-install window graphics.
Foamlite® – Lightweight plastic sheets for greater benefits:We have developed the closed-pore foamed material Foamlite® especially for applications in which construction materials need to have a very low weight and...
Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors This premium high-performance, flexible cast vinyl is ideal for application to irregular...
Premium calendered vinyl consisting of a flexible, semi-gloss white 3.5 mil face with excellent weathering and aging characteristics. High-tack permanent adhesive, Suitable for Low Surface Energy Plastics, Up to 5...
Premium high-performance, flexible cast vinyl featuring a block out primer formulated for irregular surfaces requiring a high-tack permanent adhesive. Air-release. The Air Release Liner is ideal for rough wall applications...
Tecanyl VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853,...
Versatile general purpose 3.2 mil GLOSS clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 GLOSS Clear, Moderate-tack permanent acrylic...
Versatile general purpose 3.2 mil LUSTER clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 LUSTER Clear, Moderate-tack permanent acrylic...
Versatile general purpose 3.2 mil MATTE clear calendered overlaminate with UV protection to protect and prolong the life of PVC films and print medias. 3.2 MATTE Clear, Moderate-tack permanent acrylic...
Versatile general purpose removable vinyl featuring excellent opacity and a bright white point. 90# Layflat air egress vinyl, Grayback block-out removable adhesive, Suitable for indoor and outdoor application, Removes cleanly...
Versatile, general purpose, permanent vinyl featuring excellent opacity and a bright white point. 90# Layflat air egress vinyl, Grayback block-out permanent adhesive, Up to 5 years Decals, Fleet Markings, In-Store...