Laird Plastics, Inc. Qualitexx: PROCAST 221-800

Description
Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors This premium high-performance, flexible cast vinyl is ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics and more.
Description
Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors This premium high-performance, flexible cast vinyl is ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics and more.

Suppliers

Company
Product
Description
Supplier Links
Qualitexx: PROCAST 221-800 -  - Laird Plastics, Inc.
Irving, TX, United States
Qualitexx: PROCAST 221-800
Qualitexx: PROCAST 221-800
Gloss white flexible CAST vinyl. Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors This premium high-performance, flexible cast vinyl is ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics and more.

Gloss white flexible CAST vinyl.

Repositionable, 90# Layflat air egress liner, Grayback adhesive, Up to 7 years outdoors

This premium high-performance, flexible cast vinyl is ideal for application to irregular surfaces, suitable for vehicle wraps, bus graphics, fleet graphics and more.

Supplier's Site

Technical Specifications

  Laird Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Qualitexx: PROCAST 221-800
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Rubber Sheets - 291888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.0591 inch (1.5 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details