Laird Plastics, Inc. Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
Tygon S3™ M-34-R tubing is phthalate-free and specially formulated to lower the risks associated with rubber tubing, including embrittlement and cracking from oxidation, which often shorten the service life of...
Tygon® E-65-F tubing is formulated to withstand a temperature range from -112°F to 275°F and will not crack or deteriorate when used in demanding food and beverage applications. Extremely flexible,...