Laird Plastics, Inc. Acetal

Description
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180° F (82° C). Acetron® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. Special formulations include an enhanced bearing grade material, a metal- and x-ray-detectable acetal, food-contact compliant acetals, and a range of colors. Acetal is characterized by a low coefficient of friction and good wear properties, and offers especially low moisture sensitivity in wet environments. It also offers good electrical properties and resistance to a wide range of chemicals including many solvents. Offers a range of excellent performance attributes including high mechanical strength, stiffness, and hardness, great resilience and resistance to creep, high impact strength at low temperatures, low water absorption for great dimensional stability, and food-contact compatibility. Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required. Ex: Mechanical gears, electrical components, automotive products, sports equipment, medical products, food equipment, hardware, construction tools.
Description
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180° F (82° C). Acetron® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. Special formulations include an enhanced bearing grade material, a metal- and x-ray-detectable acetal, food-contact compliant acetals, and a range of colors. Acetal is characterized by a low coefficient of friction and good wear properties, and offers especially low moisture sensitivity in wet environments. It also offers good electrical properties and resistance to a wide range of chemicals including many solvents. Offers a range of excellent performance attributes including high mechanical strength, stiffness, and hardness, great resilience and resistance to creep, high impact strength at low temperatures, low water absorption for great dimensional stability, and food-contact compatibility. Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required. Ex: Mechanical gears, electrical components, automotive products, sports equipment, medical products, food equipment, hardware, construction tools.

Suppliers

Company
Product
Description
Supplier Links
Acetal -  - Laird Plastics, Inc.
Irving, TX, United States
Acetal
Acetal
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180° F (82° C). Acetron® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. Special formulations include an enhanced bearing grade material, a metal- and x-ray-detectable acetal, food-contact compliant acetals, and a range of colors. Acetal is characterized by a low coefficient of friction and good wear properties, and offers especially low moisture sensitivity in wet environments. It also offers good electrical properties and resistance to a wide range of chemicals including many solvents. Offers a range of excellent performance attributes including high mechanical strength, stiffness, and hardness, great resilience and resistance to creep, high impact strength at low temperatures, low water absorption for great dimensional stability, and food-contact compatibility. Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required. Ex: Mechanical gears, electrical components, automotive products, sports equipment, medical products, food equipment, hardware, construction tools.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180° F (82° C).
Acetron® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. Special formulations include an enhanced bearing grade material, a metal- and x-ray-detectable acetal, food-contact compliant acetals, and a range of colors.

Acetal is characterized by a low coefficient of friction and good wear properties, and offers especially low moisture sensitivity in wet environments. It also offers good electrical properties and resistance to a wide range of chemicals including many solvents. Offers a range of excellent performance attributes including high mechanical strength, stiffness, and hardness, great resilience and resistance to creep, high impact strength at low temperatures, low water absorption for great dimensional stability, and food-contact compatibility.

Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required. Ex: Mechanical gears, electrical components, automotive products, sports equipment, medical products, food equipment, hardware, construction tools.

Supplier's Site

Technical Specifications

  Laird Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Acetal
Form / Shape Sheet or Film
Chemical System Acetal or Polyoxymethylene (POM)
Thickness 0.3750 to 2.5 inch (9.52 to 63.5 mm)
Width / O.D. 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3937 inch (10 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details