Laird Plastics, Inc. Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Tygon S3™ M-34-R tubing is phthalate-free and specially formulated to lower the risks associated with rubber tubing, including embrittlement and cracking from oxidation, which often shorten the service life of... | |
| Tygon® E-65-F tubing is formulated to withstand a temperature range from -112°F to 275°F and will not crack or deteriorate when used in demanding food and beverage applications. Extremely flexible,... |