Fiberoptics Technology, Inc. Datasheets for Fiber Optic Light Guides
Fiber optic light guides are bundles of optical fibers used for the controlled deliver of light. They tend to be more rigid, and transmit well in both the visible and near-infrared (near-IR) regions of the electromagnetic spectrum. Fiber optic light guides are sometimes called fiber optic light pipes (fiber optic lightpipes).
Fiber Optic Light Guides: Learn more
| Product Name | Notes |
|---|---|
| For some types of sensing applications, fiber optic components are used to transmit and receive a light signal, carrying the signal back to a photo sensor, which in turn, actuates... | |
| FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths... | |
| GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and... | |
| Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with... | |
| Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass"... |