Fiberoptics Technology, Inc. Goosenecks FTIIG10818

Description
Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with almost no heat • Combination goosenecks have black PVC covered metal tubing for the common sheath and a black anodized aluminum adapter • NEW! Single or dual plastic knuckle Sta-Put 18" (457mm) or 24"(610mm), single or dual configurations.
Datasheet
Description
Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with almost no heat • Combination goosenecks have black PVC covered metal tubing for the common sheath and a black anodized aluminum adapter • NEW! Single or dual plastic knuckle Sta-Put 18" (457mm) or 24"(610mm), single or dual configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Goosenecks FTIIG10818
Standard features: • Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules • Intense white light output, typically 10,000 foot candles per leg, with almost no heat • Combination goosenecks have black PVC covered metal tubing for the common sheath and a black anodized aluminum adapter • NEW! Single or dual plastic knuckle Sta-Put 18" (457mm) or 24"(610mm), single or dual configurations.

Standard features:
• Single or dual, 20" (508mm) or 26" (660mm) chrome plated arms with swaged end ferrules
• Intense white light output, typically 10,000 foot candles per leg, with almost no heat
• Combination goosenecks have black PVC covered metal tubing for the common sheath and a black anodized aluminum adapter
• NEW! Single or dual plastic knuckle Sta-Put 18" (457mm) or 24"(610mm), single or dual configurations.

Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Light Guides
Product Number FTIIG10818
Product Name Goosenecks
Light Guide Type Fiber Optic
Angle Flexible
Length 508 mm (20 inch)
Diameter 13.46 mm (0.5300 inch)
Termination Geometry Unthreaded Ferrule; Threaded Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details