Fiberoptics Technology, Inc. 0.50" Randomized Single Light Guide FTIIG16861-60

Description
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors. Stainless steel construction: The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service. 500 degree epoxy. High temperature epoxy enables each end to be usable up to 500°F continuously. Swaged end fittings create secure connection to the sheathing. Machine polishing on all fiber faces ensures the best light output in the industry.
Datasheet
Description
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors. Stainless steel construction: The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service. 500 degree epoxy. High temperature epoxy enables each end to be usable up to 500°F continuously. Swaged end fittings create secure connection to the sheathing. Machine polishing on all fiber faces ensures the best light output in the industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.50
Pomfret, CT, USA
0.50" Randomized Single Light Guide
FTIIG16861-60
0.50" Randomized Single Light Guide FTIIG16861-60
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors. Stainless steel construction: The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service. 500 degree epoxy. High temperature epoxy enables each end to be usable up to 500°F continuously. Swaged end fittings create secure connection to the sheathing. Machine polishing on all fiber faces ensures the best light output in the industry.

Standard products have the following features:

  • Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors.
  • Stainless steel construction:
    The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service.
  • 500 degree epoxy.
    High temperature epoxy enables each end to be usable up to 500°F continuously.
  • Swaged end fittings create secure connection to the sheathing.
  • Machine polishing on all fiber faces ensures the best light output in the industry.
Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Light Guides
Product Number FTIIG16861-60
Product Name 0.50" Randomized Single Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Length 18288 mm (720 inch)
Diameter 22.86 mm (0.9000 inch)
Termination Geometry Unthreaded Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 220-600 nm, 0.12 in. Core, 0.43 NA - 76841 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 1761011-3 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details