Fiberoptics Technology, Inc. D1/8 Dual Branch Light Guide FTIIG16742

Description
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors. Stainless steel construction: The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service. 500 degree epoxy. High temperature epoxy enables each end to be usable up to 500°F continuously. Swaged end fittings create secure connection to the sheathing. Machine polishing on all fiber faces ensures the best light output in the industry.
Datasheet
Description
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors. Stainless steel construction: The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service. 500 degree epoxy. High temperature epoxy enables each end to be usable up to 500°F continuously. Swaged end fittings create secure connection to the sheathing. Machine polishing on all fiber faces ensures the best light output in the industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D1/8 Dual Branch Light Guide - FTIIG16742 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
D1/8 Dual Branch Light Guide
FTIIG16742
D1/8 Dual Branch Light Guide FTIIG16742
Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors. Stainless steel construction: The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service. 500 degree epoxy. High temperature epoxy enables each end to be usable up to 500°F continuously. Swaged end fittings create secure connection to the sheathing. Machine polishing on all fiber faces ensures the best light output in the industry.

Standard products have the following features:

  • Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with solid state silicon IR emitters and detectors.
  • Stainless steel construction:
    The flexible jacketing and all end fittings are made from 300 series stainless steel for maximum fiber protection and long, trouble free service.
  • 500 degree epoxy.
    High temperature epoxy enables each end to be usable up to 500°F continuously.
  • Swaged end fittings create secure connection to the sheathing.
  • Machine polishing on all fiber faces ensures the best light output in the industry.
Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Light Guides
Product Number FTIIG16742
Product Name D1/8 Dual Branch Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Light Guide Features Multileg
Length 610 mm (24 inch)
Diameter 6.1 mm (0.2400 inch)
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details