Fiberoptics Technology, Inc. Datasheets for Fiberscopes
Fiberscopes are flexible borescopes that use fiber optic technology, an eyepiece at one end, and a lens at the other to inspect bores and cavities. They house fiber optic bundles in a flexible tube that allows users to change the viewing angle or navigate curved paths.
Fiberscopes: Learn more
| Product Name | Notes |
|---|---|
| Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while... | |
| The FS 120 was designed to be a portable, rugged inspection device capable of producing a high resolution image of critical components through access holes as small as 3.0 mm. | |
| The FS 236 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. It can be used in many preventative maintenance inspection programs because of its... | |
| The FS 276 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. It can be used in many preventative maintenance inspection programs because of its... | |
| The FS-350 is designed to inspect hard to reach locations. The flexile shaft features "stay-put" type sheathing that holds its shape to view around corners and into restricted locations. The... | |
| The FS315 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. The ability to deflect the end of the fiberscope greatly enhances inspection capabilities, which... | |
| The FS394 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. The ability to deflect the end of the fiberscope greatly enhances inspection capabilities, which... | |
| The IG-350 is designed to inspect hard to reach locations. The flexible shaft features "stay-put" type sheathing that holds it shape to view around corners and into restricted locations. The... | |
| The small diameter 2.0 mm (.078") of this semi-rigid scope allows this to be used for examining small or large animals. The precision, focusable optics are able to view remote... | |
| The very small diameter 1.7 mm (.066") of this flexible scope allows this to be used for upper respiratory examination in small or large animals. The precision, focusable optics are... | |
| This general purpose fiberscope is designed to be a valuable inspection device which is capable of reducing or eliminating costly machine and equipment teardown for inspection purposes. With the portable... | |
| With the FS 75 mining scope, structural data of roof rock can be obtained utilizing standard roof bolt holds. The high resolution quartz imaging fiber, combined with intense internal fiberoptic... |