Fiberoptics Technology, Inc. Standard Medical Light Guide MLG-*-4.0-6

Description
GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing - helps keep track of your inventory. Use a different color for each department and you'll always know which cables are yours! End the confusion and expense of replacing missing cables! FDA Approved One Year Warranty
Datasheet
Description
GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing - helps keep track of your inventory. Use a different color for each department and you'll always know which cables are yours! End the confusion and expense of replacing missing cables! FDA Approved One Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Medical Light Guide - MLG-*-4.0-6 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Standard Medical Light Guide
MLG-*-4.0-6
Standard Medical Light Guide MLG-*-4.0-6
GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing - helps keep track of your inventory. Use a different color for each department and you'll always know which cables are yours! End the confusion and expense of replacing missing cables! FDA Approved One Year Warranty

GENERAL FEATURES:

  • Outstanding light transmission
  • Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter
  • Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process
  • Color Coded sheathing - helps keep track of your inventory. Use a different color for each department and you'll always know which cables are yours! End the confusion and expense of replacing missing cables!
  • FDA Approved
  • One Year Warranty
Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Light Guides
Product Number MLG-*-4.0-6
Product Name Standard Medical Light Guide
Light Guide Type Fiber Optic
Angle Flexible
Length 1829 mm (72 inch)
Diameter 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Cable, UV-VIS, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78253 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details