Fiberoptics Technology, Inc. Light Line FTISL16854-48

Description
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost. •The standard bundle length of 40" (1M) is suitable for most applications. •Fixture holes in the all aluminum, black anodized body assist in mounting. •Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance. •Ends of the fiber line are flush with the housing.
Datasheet
Description
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost. •The standard bundle length of 40" (1M) is suitable for most applications. •Fixture holes in the all aluminum, black anodized body assist in mounting. •Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance. •Ends of the fiber line are flush with the housing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Line FTISL16854-48
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost. •The standard bundle length of 40" (1M) is suitable for most applications. •Fixture holes in the all aluminum, black anodized body assist in mounting. •Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance. •Ends of the fiber line are flush with the housing.

FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features:
•Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long.
• Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost.
•The standard bundle length of 40" (1M) is suitable for
most applications.
•Fixture holes in the all aluminum, black anodized body assist
in mounting.
•Black anodized aluminum adapter is attached to the PVC
covered metal sheathing for durability and long term performance.
•Ends of the fiber line are flush with the housing.

Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Light Guides
Product Number FTISL16854-48
Product Name Light Line
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details