Lion Precision Single Channel, High Resolution Capacitive Sensor CPL350

Description
Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15 kHz) Linearity: 0.5%, Typical Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Measurement Ranges Available: 10 µm to 12.5 mm ±10 V Differential Output for highest precision and noise immunity ±10 V Single-Ended BNC output for quick, easy connection Power connects through separate power connector or with differential analog output connections Versatile, Useful Features Single Channel Compact for small space Earth ground connection point Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active
Description
Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15 kHz) Linearity: 0.5%, Typical Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Measurement Ranges Available: 10 µm to 12.5 mm ±10 V Differential Output for highest precision and noise immunity ±10 V Single-Ended BNC output for quick, easy connection Power connects through separate power connector or with differential analog output connections Versatile, Useful Features Single Channel Compact for small space Earth ground connection point Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active

Suppliers

Company
Product
Description
Supplier Links
Single Channel, High Resolution Capacitive Sensor - CPL350 - Lion Precision
Oakdale, MN, USA
Single Channel, High Resolution Capacitive Sensor
CPL350
Single Channel, High Resolution Capacitive Sensor CPL350
Precise, High-Speed Measurements High Resolution 0.004% @ 15 kHz typical (as low as 0.70 nanometers) 0.0007% @ 100 Hz typical (as low as 0.08 nanometers) Resolution is Probe/Range dependent, see Probes and Ranges below for specifics User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15 kHz) Linearity: 0.5%, Typical Small phase shift - excellent for servo applications Convenient Output Interface and Range Selections Measurement Ranges Available: 10 µm to 12.5 mm ±10 V Differential Output for highest precision and noise immunity ±10 V Single-Ended BNC output for quick, easy connection Power connects through separate power connector or with differential analog output connections Versatile, Useful Features Single Channel Compact for small space Earth ground connection point Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active

Precise, High-Speed Measurements

  • High Resolution
    • 0.004% @ 15 kHz typical (as low as 0.70 nanometers)
    • 0.0007% @ 100 Hz typical (as low as 0.08 nanometers)
      Resolution is Probe/Range dependent, see Probes and Ranges below for specifics
  • User selectable bandwidth (100 Hz, 1 kHz, 10 kHz, 15 kHz)
  • Linearity: 0.5%, Typical
  • Small phase shift - excellent for servo applications

Convenient Output Interface and Range Selections

  • Measurement Ranges Available: 10 µm to 12.5 mm
  • ±10 V Differential Output for highest precision and noise immunity
  • ±10 V Single-Ended BNC output for quick, easy connection
  • Power connects through separate power connector or with differential analog output connections

Versatile, Useful Features

  • Single Channel
  • Compact for small space
  • Earth ground connection point
  • Standard Probes can be ordered as vacuum compatible.

Life-Cycle Status: Active

Supplier's Site

Technical Specifications

  Lion Precision
Product Category Proximity Sensors
Product Number CPL350
Product Name Single Channel, High Resolution Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 3.94E-4 to 0.4921 inch (0.0100 to 12.5 mm)
Operating Temperature 39.2 to 122 F (4 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3238R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details