Lion Precision Photoelectric 6200-0081

Description
SHIELDED CABLE, 2M, STRAIF, BLACK (USED FOR ALL UNITS WITH A DETACHABLE CABLE EXCEPT LIONEYE2). FREE 2 YEAR RADWELL WARRANTY
Description
SHIELDED CABLE, 2M, STRAIF, BLACK (USED FOR ALL UNITS WITH A DETACHABLE CABLE EXCEPT LIONEYE2). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 31703595 - Radwell International
Willingboro, NJ, United States
Photoelectric
31703595
Photoelectric 31703595
SHIELDED CABLE, 2M, STRAIF, BLACK (USED FOR ALL UNITS WITH A DETACHABLE CABLE EXCEPT LIONEYE2). FREE 2 YEAR RADWELL WARRANTY

SHIELDED CABLE, 2M, STRAIF, BLACK (USED FOR ALL UNITS WITH A DETACHABLE CABLE EXCEPT LIONEYE2). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 31703595
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669325 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Power Requirements DC Powered
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Inductive Proximity Sensors - 5000000792-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details