Lion Precision Precision Analog Output Inductive Proximity Sensor ECA100

Description
ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum compatible systems are available. Precise, High-Speed Measurements Linearity: 0.2% Typical Resolution (see Probe and Range below for specifics): Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002% Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003% Bandwidth: to 15 kHz Convenient Output Interface and Range Selections Ranges from 0.25 mm to 15 mm Industry standard 0-10 VDC Output Setpoint Contacts Output CE Complilant Versatile, Useful Features Probe can be used in wet, dirty environments Push-Button Offset Push-Button Switch Threshold (Setpoint) Range Indicating LEDs Remote Offset and Threshold Activation User-Selectable Bandwidth/Resolution 100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version) Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL202 may require an export license.
Description
ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum compatible systems are available. Precise, High-Speed Measurements Linearity: 0.2% Typical Resolution (see Probe and Range below for specifics): Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002% Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003% Bandwidth: to 15 kHz Convenient Output Interface and Range Selections Ranges from 0.25 mm to 15 mm Industry standard 0-10 VDC Output Setpoint Contacts Output CE Complilant Versatile, Useful Features Probe can be used in wet, dirty environments Push-Button Offset Push-Button Switch Threshold (Setpoint) Range Indicating LEDs Remote Offset and Threshold Activation User-Selectable Bandwidth/Resolution 100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version) Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL202 may require an export license.

Suppliers

Company
Product
Description
Supplier Links
Precision Analog Output Inductive Proximity Sensor - ECA100 - Lion Precision
Oakdale, MN, USA
Precision Analog Output Inductive Proximity Sensor
ECA100
Precision Analog Output Inductive Proximity Sensor ECA100
ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum compatible systems are available. Precise, High-Speed Measurements Linearity: 0.2% Typical Resolution (see Probe and Range below for specifics): Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002% Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003% Bandwidth: to 15 kHz Convenient Output Interface and Range Selections Ranges from 0.25 mm to 15 mm Industry standard 0-10 VDC Output Setpoint Contacts Output CE Complilant Versatile, Useful Features Probe can be used in wet, dirty environments Push-Button Offset Push-Button Switch Threshold (Setpoint) Range Indicating LEDs Remote Offset and Threshold Activation User-Selectable Bandwidth/Resolution 100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version) Probes can be ordered as vacuum compatible. Life-Cycle Status: Active Export Requirements Because of high resolutions, exports of the ECL202 may require an export license.

ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User adjustable offset and gain. Vacuum compatible systems are available.

Precise, High-Speed Measurements

  • Linearity: 0.2%
  • Typical Resolution (see Probe and Range below for specifics):
    • Nonferrous: 15 kHz - 0.007%; 100 Hz - 0.002%
    • Ferrous: 15 kHz - 0.009%; 100 Hz - 0.003%
  • Bandwidth: to 15 kHz

Convenient Output Interface and Range Selections

  • Ranges from 0.25 mm to 15 mm
  • Industry standard 0-10 VDC Output
  • Setpoint Contacts Output
  • CE Complilant

Versatile, Useful Features

  • Probe can be used in wet, dirty environments
  • Push-Button Offset
  • Push-Button Switch Threshold (Setpoint)
  • Range Indicating LEDs
  • Remote Offset and Threshold Activation
  • User-Selectable Bandwidth/Resolution
    100 Hz, 1 kHz, 10 kHz, 15 kHz (not available on 'e' version)
  • Probes can be ordered as vacuum compatible.

Life-Cycle Status: Active

Export Requirements

Because of high resolutions, exports of the ECL202 may require an export license.

Supplier's Site

Technical Specifications

  Lion Precision
Product Category Proximity Sensors
Product Number ECA100
Product Name Precision Analog Output Inductive Proximity Sensor
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0020 to 0.6800 inch (0.0508 to 17.27 mm)
Operating Temperature 39.2 to 122 F (4 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000005409-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details