Fargo Controls, Inc. 18 mm Diameter AC Capacitive Sensor S5073

Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5073 is a 18 mm diameter AC capacitive sensor with adjustable operating distance up to 10 mm, designed for use with programmable controllers and low-consumption relay inputs. It features IP65 protection, an LED function indicator, and sensitivity adjustment. The sensor has a nickel-plated brass case, non-flush mounting, operates on 20-250 Vac, and supports a maximum switching current of 300 mA with a minimum of 10 mA. It includes a 3 m PVC cable connection, operates between -20 to +70 °C, and has a maximum peak current of 1.5 A for 20 ms. Residual current is ≤1 mA and voltage drop is under 6 V, with an operating frequency of 10 Hz and repeatability under 10%.

Datasheet Summary
Powered by GS/AI

The S5073 is a 18 mm diameter AC capacitive sensor with adjustable operating distance up to 10 mm, designed for use with programmable controllers and low-consumption relay inputs. It features IP65 protection, an LED function indicator, and sensitivity adjustment. The sensor has a nickel-plated brass case, non-flush mounting, operates on 20-250 Vac, and supports a maximum switching current of 300 mA with a minimum of 10 mA. It includes a 3 m PVC cable connection, operates between -20 to +70 °C, and has a maximum peak current of 1.5 A for 20 ms. Residual current is ≤1 mA and voltage drop is under 6 V, with an operating frequency of 10 Hz and repeatability under 10%.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC Capacitive Sensor - S5073 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC Capacitive Sensor
S5073
18 mm Diameter AC Capacitive Sensor S5073
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request

FEATURES:

  • Protection degree IP65
  • LED function indicator
  • Sensitivity adjustment
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5073
Product Name 18 mm Diameter AC Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch Style DC 2/4 & AC 2 Wire - S3151 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3476 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3741 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details