4B Components, Ltd. M300 Slipswitch

Description
Microprocessor controlled underspeed monitor Signals underspeed for bucket elevators, conveyors and all rotating machinery Inductive proximity sensor in, 30mm diameter housing, which detects rotating metal target Single set-point ~ 20% underspeed 2 wire & 5 wire versions available Non-contacting & fail-safe
Description
Microprocessor controlled underspeed monitor Signals underspeed for bucket elevators, conveyors and all rotating machinery Inductive proximity sensor in, 30mm diameter housing, which detects rotating metal target Single set-point ~ 20% underspeed 2 wire & 5 wire versions available Non-contacting & fail-safe

Suppliers

Company
Product
Description
Supplier Links
M300 Slipswitch -  - 4B Components, Ltd.
Morton, IL, USA
M300 Slipswitch
M300 Slipswitch
Microprocessor controlled underspeed monitor Signals underspeed for bucket elevators, conveyors and all rotating machinery Inductive proximity sensor in, 30mm diameter housing, which detects rotating metal target Single set-point ~ 20% underspeed 2 wire & 5 wire versions available Non-contacting & fail-safe
  • Microprocessor controlled underspeed monitor
  • Signals underspeed for bucket elevators, conveyors and all rotating machinery
  • Inductive proximity sensor in, 30mm diameter housing, which detects rotating metal target
  • Single set-point ~ 20% underspeed
  • 2 wire & 5 wire versions available
  • Non-contacting & fail-safe
Supplier's Site

Technical Specifications

  4B Components, Ltd.
Product Category Proximity Sensors
Product Name M300 Slipswitch
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001394-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details