4B Components, Ltd. Datasheets for Conveyor Belts
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor Belts: Learn more
| Product Name | Notes |
|---|---|
| Flame retardant, anti-static and oil resistant belt ISO 340 / 284 flame-retardant, anti-static, moderate oil resistance Ideal for installations with risk of fire & explosion Suitable for cereals | |
| High heat belt Hot industrial products Used in cement, coal, dry chemicals, fly ash industries Special 3+3 covers Temperature resistant up to 150°C | |
| Hot oil and fire retardant belt Food applications. Products WITH oil & amp; fat. Ideal FOR rice, flour, dry milk, salt, sugar, detergents. Resistant TO acids & amp; lyes IN... | |
| Hot oil and fire retardant belt Hot, potentially flammable products Products containing oil & fat Ideal for cattle feed & products with high fat content | |
| Low stretch elevator belting - abrasion resistant For abrasive materials without oil / fat Maximum abrasion resistance Excellent strength & bolt holding | |
| Low stretch elevator belting -oil resistant For materials with oil & fat Excellent strength & bolt holding 100% Nitrile rubber Maximum oil resistance to animal & vegetable oils | |
| Tall high capacity elevators, hot industrial materials Minimum stretch. 3+3 or 4+4 covers. Temperature resistant up to 130°C continuous |