4B Components, Ltd. P300 30mm Inductive Proximity Switch

Description
Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. Detects the position of doors, trolleys, boxes, etc. 2-wire multi-voltage technology, 24 - 240 VAC Detects up to 12mm
Description
Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. Detects the position of doors, trolleys, boxes, etc. 2-wire multi-voltage technology, 24 - 240 VAC Detects up to 12mm

Suppliers

Company
Product
Description
Supplier Links
P300 30mm Inductive Proximity Switch -  - 4B Components, Ltd.
Morton, IL, USA
P300 30mm Inductive Proximity Switch
P300 30mm Inductive Proximity Switch
Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. Detects the position of doors, trolleys, boxes, etc. 2-wire multi-voltage technology, 24 - 240 VAC Detects up to 12mm
  • Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc.
  • Detects the position of doors, trolleys, boxes, etc.
  • 2-wire multi-voltage technology, 24 - 240 VAC
  • Detects up to 12mm
Supplier's Site

Technical Specifications

  4B Components, Ltd.
Product Category Proximity Sensors
Product Name P300 30mm Inductive Proximity Switch
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 2093471 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Switches (Solid State) - A3241ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
18 mm Diameter Inductive Sensor - I18M5NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details