4B Components, Ltd. Datasheets for Temperature Indicators
Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input.
Temperature Indicators: Learn more
| Product Name | Notes |
|---|---|
| Screw in installation Fully adjustable Quick fit bayonet adapter Continuous temperature monitoring NTC type thermistor Flexible and adjustable to 8” | |
| Screw in installation Grease zerk for bearing lubrication Wiring connector NTC version - continuous temperature PTC or contact versions – trip points from 122°F to 194°F PT100 version available | |
| Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry (steel body) NTC version - continuous temperature PTC version - trip points from 122°F to 194°F... | |
| Screw in positive mount installation Grease zerk for bearing lubrication 1/2” NPT conduit entry PT100 - RTD Type Continous temperature monitoring | |
| Screw in positive mount installation Grease zerk for bearing lubrication Adjustable depth (2", 4", 8" probes) 1/2” NPT conduit entry (steel body) NTC or PT100 RTD versions - continuous temperature... | |
| Surface mount installation 5/16” to 1/2” bolt entry 1/2” NPT conduit entry NTC type thermistor Continuous temperature monitoring |