4B Components, Ltd. P100 18mm Inductive Proximity Switch

Description
Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. May also be used to generate pulses for the detection of rotational speed 2-wire multi-voltage technology, 24 - 240 VAC Detects up to 8mm
Description
Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. May also be used to generate pulses for the detection of rotational speed 2-wire multi-voltage technology, 24 - 240 VAC Detects up to 8mm

Suppliers

Company
Product
Description
Supplier Links
P100 18mm Inductive Proximity Switch -  - 4B Components, Ltd.
Morton, IL, USA
P100 18mm Inductive Proximity Switch
P100 18mm Inductive Proximity Switch
Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. May also be used to generate pulses for the detection of rotational speed 2-wire multi-voltage technology, 24 - 240 VAC Detects up to 8mm
  • Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc.
  • May also be used to generate pulses for the detection of rotational speed
  • 2-wire multi-voltage technology, 24 - 240 VAC
  • Detects up to 8mm
Supplier's Site

Technical Specifications

  4B Components, Ltd.
Product Category Proximity Sensors
Product Name P100 18mm Inductive Proximity Switch
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1203ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3161 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Cylindrical Sensors - 9986-4600 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers