4B Components, Ltd. Datasheets for Inductive Proximity Sensors
Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. Detects the position of doors, trolleys, boxes, etc. 2-wire multi-voltage technology,... | |
| Detects the presence of metallic objects in dangerous conditions such as in handling, warehousing, packaging, conveying, assembly, processing, etc. May also be used to generate pulses for the detection of... | |
| Detects the presence of metallic objects in hazardous areas such as handling, storage, packaging, conveying, assembly, processing, etc. Detects the position of doors, slides, gates and containers 10 - 30... | |
| Microprocessor controlled underspeed monitor Signals underspeed for bucket elevators, conveyors and all rotating machinery Inductive proximity sensor in, 30mm diameter housing, which detects rotating metal target Single set-point ~ 20%... | |
| Stopped Motion Monitor Sensor Signals “stopped condition” on conveyors, fans and all rotating machinery Inductive proximity sensor which detects rotating metal target Single trip set-point signal if no pulse is... |