Qsonica, LLC Datasheets for Industrial Homogenizers
Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
Industrial Homogenizers: Learn more
| Product Name | Notes |
|---|---|
| 4583 Flocell Inline Processor Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by... | |
| Q125 Sonicator The Q125 is a microprocessor-based , programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard... | |
| Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and... | |
| Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. | |
| Q55 Sonicator The new Q55 is a compact and cost-effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard... | |
| Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature... |