Qsonica, LLC Datasheets for Industrial Parts Washers and Cleaning Systems
Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line.
Industrial Parts Washers and Cleaning Systems: Learn more
| Product Name | Notes |
|---|---|
| C1000 High Capacity Ultrasonic Cleaner with Heater Specially designed for medium and heavy duty industrial applications, this cleaner features a fully integrated ultrasonic generator and cleaning tank in a single... | |
| C150 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C150HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C150T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C250 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C250HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C250T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C50 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C50HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C50T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C550 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C550HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C550T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C75 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C75HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C75T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... |