Qsonica, LLC Datasheets for Immersion Parts Washers
Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank.
Immersion Parts Washers: Learn more
| Product Name | Notes |
|---|---|
| C1000 High Capacity Ultrasonic Cleaner with Heater Specially designed for medium and heavy duty industrial applications, this cleaner features a fully integrated ultrasonic generator and cleaning tank in a single... | |
| C150 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C150HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C150T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C250 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C250HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C250T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C50 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C50HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C50T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C550 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C550HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C550T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... | |
| C75 Ultrasonic Cleaner With Digital Timer & Heater Digital models offer the most control for critical cleaning applications. The heater is adjustable from 20-69°C (68-156°F) and has a built-in temperature... | |
| C75HT Ultrasonic Cleaner with Mechanical Timer & Heater Cleaning capability is enhanced with heater and mechanical timer models. Maximum heater temperature is 69°C (156°F). A built-in temperature sensor automatically shuts... | |
| C75T Ultrasonic Cleaner with Timer Mechanical timer models are the most economical and easy to operate. The timer dial is adjustable up to 60 minutes and incorporates a hold feature... |