Qsonica, LLC Flocell Inline Processor 4583

Description
4583 Flocell Inline Processor Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing needed and sample viscosity can affect flow rate). The unprocessed sample is introduced through the bottom inlet and passes across a specially designed ultrasonic inline probe. The degree of processing can be controlled by adjusting the intensity of sonication as well as flow rate. Batch volumes can be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed. Specifications: Includes 1" diameter extender probe Material: 316L stainless steel Sanitary connections CIP/SIP ready
Description
4583 Flocell Inline Processor Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing needed and sample viscosity can affect flow rate). The unprocessed sample is introduced through the bottom inlet and passes across a specially designed ultrasonic inline probe. The degree of processing can be controlled by adjusting the intensity of sonication as well as flow rate. Batch volumes can be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed. Specifications: Includes 1" diameter extender probe Material: 316L stainless steel Sanitary connections CIP/SIP ready

Suppliers

Company
Product
Description
Supplier Links
Flocell Inline Processor - 4583 - Qsonica, LLC
Newtown, CT, USA
Flocell Inline Processor
4583
Flocell Inline Processor 4583
4583 Flocell Inline Processor Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing needed and sample viscosity can affect flow rate). The unprocessed sample is introduced through the bottom inlet and passes across a specially designed ultrasonic inline probe. The degree of processing can be controlled by adjusting the intensity of sonication as well as flow rate. Batch volumes can be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed. Specifications: Includes 1" diameter extender probe Material: 316L stainless steel Sanitary connections CIP/SIP ready

4583

Flocell Inline Processor

Flocells offer inline or continuous processing of large sample volumes. Flocells are ideal for mixing, dispersing and cell lysis applications. The 4583 model is powered by the 1375 watt Sonicator and is capable of processing 20 liters per minute (degree of processing needed and sample viscosity can affect flow rate).

The unprocessed sample is introduced through the bottom inlet and passes across a specially designed ultrasonic inline probe. The degree of processing can be controlled by adjusting the intensity of sonication as well as flow rate.

Batch volumes can be recirculated through the system multiple times if increased sonication time is needed. Multiple units can be used in succession to reduce processing time and/or maintain a higher flow rate. The Flocell has a water jacket for coolant if needed.

Specifications:

  • Includes 1" diameter extender probe
  • Material: 316L stainless steel
  • Sanitary connections
  • CIP/SIP ready
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Industrial Mixers
Product Number 4583
Product Name Flocell Inline Processor
Applications / Industry Chemical Processing; Cell Lysis
Features Cooling (optional feature); Timer; Programmable
Display Type Digital Numerical Display
User Interface Digital
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1090 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 6000 to 26400 GPH (6309 to 27760 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Paddle Blender - 42P Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details