Qsonica, LLC Q500 Sonicator Q500

Description
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features: 500 Watt Generator. Programmable Operation: Set time and amplitude for hands free operation. Pulse Mode: Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%. Elapsed Time Indicator: Displays duration of sonication. Display of Wattage and Joules: Real-time energy monitoring. Overload Protection: Prevents damage to circuitry if a fault occurs. RoHS Compliant: Uses lead free components.
Description
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features: 500 Watt Generator. Programmable Operation: Set time and amplitude for hands free operation. Pulse Mode: Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%. Elapsed Time Indicator: Displays duration of sonication. Display of Wattage and Joules: Real-time energy monitoring. Overload Protection: Prevents damage to circuitry if a fault occurs. RoHS Compliant: Uses lead free components.

Suppliers

Company
Product
Description
Supplier Links
Q500 Sonicator - Q500 - Qsonica, LLC
Newtown, CT, USA
Q500 Sonicator
Q500
Q500 Sonicator Q500
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application. Features: 500 Watt Generator. Programmable Operation: Set time and amplitude for hands free operation. Pulse Mode: Prevent heat buildup in temperature-sensitiv e samples. Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%. Elapsed Time Indicator: Displays duration of sonication. Display of Wattage and Joules: Real-time energy monitoring. Overload Protection: Prevents damage to circuitry if a fault occurs. RoHS Compliant: Uses lead free components.

Q500 Sonicator

The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be programmed from 1 second to 1 minute. Total programming has a maximum setting of 10 hours. A wide variety of probes and accessories are available to handle virtually any application.

Features:

  • 500 Watt Generator.
  • Programmable Operation: Set time and amplitude for hands free operation.
  • Pulse Mode: Prevent heat buildup in temperature-sensitive samples.
  • Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%.
  • Elapsed Time Indicator: Displays duration of sonication.
  • Display of Wattage and Joules: Real-time energy monitoring.
  • Overload Protection: Prevents damage to circuitry if a fault occurs.
  • RoHS Compliant: Uses lead free components.
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Industrial Mixers
Product Number Q500
Product Name Q500 Sonicator
Applications / Industry Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
Features Timer; Programmable
Display Type Digital Numerical Display
User Interface Digital
Certifications & Listings RoHS compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Kneader Extruder -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Food or Beverage Processing; Plastic Processing
Additional Capabilities Extruder Feed
Capacity (volumetric) 0.9358 to 187 cubic feet (26.5 to 5300 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details