Qsonica, LLC Q1375 Sonicator Q1375

Description
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed. The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples. Features: High volume capability. Programmable operation. Process up to 20 liters.
Description
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed. The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples. Features: High volume capability. Programmable operation. Process up to 20 liters.

Suppliers

Company
Product
Description
Supplier Links
Q1375 Sonicator - Q1375 - Qsonica, LLC
Newtown, CT, USA
Q1375 Sonicator
Q1375
Q1375 Sonicator Q1375
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed. The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples. Features: High volume capability. Programmable operation. Process up to 20 liters.

Q1375 Sonicator

The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be processed.

The Q1375 Sonicator offers the ability to program processing times and a full range of intensity settings. Processing time can be set from 1 second to 10 hours. A pulsing feature is also included. Pulsing can reduce the amount of heat generated by sonication when processing temperature sensitive samples.

Features:

  • High volume capability.
  • Programmable operation.
  • Process up to 20 liters.
Supplier's Site

Technical Specifications

  Qsonica, LLC
Product Category Industrial Mixers
Product Number Q1375
Product Name Q1375 Sonicator
Applications / Industry Agricultural Products; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing; Water / Wastewater Treatment
Features Timer; Programmable
Display Type Digital Numerical Display
User Interface Digital
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids; Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Ribbon Blender - 42B Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
Features Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details