Qsonica, LLC Datasheets for Sonicators

Sonicators apply sound energy, (usually ultrasound) to agitate particles from a sample for multiple purposes. Other names for Sonicators are Ultrasonic Processors, Ultrasonic Sonicators, Cell Disrupter, Ultrasonic Homogenizer, Sonifier.
Sonicators: Learn more

Product Name Notes
Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization.
Q125 Sonicator The Q125 is a microprocessor-based , programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard...
Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1" diameter, 10" long probe and...
Q55 Sonicator The Q55 is a compact and cost effective ultrasonic processor that will occupy less bench space than any unit on the market. This model is effective for standard...
Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature...
Q800R DNA Shearing Sonicator The new Q800R Sonicator system was designed specifically for DNA and Chromatin shearing. DNA can be sheared to specific size ranges making it an ideal system...