Q125 Sonicator
The Q125 is a microprocessor-based
, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit.
Features:
125 Watt Generator.
Programmable Operation: Set time and amplitude for hands free operation.
Pulse Mode: Prevent heat buildup in temperature-sensitiv
e samples.
Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%.
Elapsed Time Indicator: Displays duration of sonication.
Display of Wattage and Joules: Real-time energy monitoring.
Overload Protection: Prevents damage to circuitry if a fault occurs.
RoHS Compliant: Uses lead free components.
Compact Design: Takes up less space than competitive units.
Q125 Sonicator
The Q125 is a microprocessor-based, programmable ultrasonic processor. Features include pulse mode and a digital display of both wattage and joules. The unit is effective for standard cell disruption, DNA/RNA shearing, homogenization and many other applications. The Q125 is ideal for small samples and for customers that do not plan to scale up to larger volumes in the future. This model offers the same programming and display features as the Q-500 unit.
Features:
- 125 Watt Generator.
- Programmable Operation: Set time and amplitude for hands free operation.
- Pulse Mode: Prevent heat buildup in temperature-sensitive samples.
- Digital Amplitude/ Intensity Control: Output intensity can be set from 20 -100%.
- Elapsed Time Indicator: Displays duration of sonication.
- Display of Wattage and Joules: Real-time energy monitoring.
- Overload Protection: Prevents damage to circuitry if a fault occurs.
- RoHS Compliant: Uses lead free components.
- Compact Design: Takes up less space than competitive units.