JFW Industries, Inc. 50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) 50T-325

Description
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask about mismatched terminations AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask about mismatched terminations AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) - 50T-325 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts)
50T-325
50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts) 50T-325
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask about mismatched terminations AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

Each termination from JFW is designed and manufactured to the highest quality standards.
Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications.
We have thousands of terminations available with a variety of features and options that include...

  • Terminations from 1/2 Watt to 1000 Watts(CW)
  • Terminations from DC-26.5 GHz
  • 50-Ohm and 75-Ohm terminations (other impedance values also available upon request)
  • Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more)
  • Ask about mismatched terminations
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Terminations
Product Number 50T-325
Product Name 50 Ohm Termination and Mismatch, Low Power (1 to 2 Watts)
Terminator Type Coaxial Terminator
Connector Type SMA
Frequency Range 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT18K25 - kTB Solutions
Specs
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
Power 250 watts
View Details
30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
KAT27007B-4×5 - KAT27007B-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
Coaxial Termination - 5o21203N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 3000 MHz
View Details