JFW Industries, Inc. 50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts) 50T-552

Description
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask about mismatched terminations AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet
Description
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask about mismatched terminations AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts) - 50T-552 - JFW Industries, Inc.
Indianapolis, IN, USA
50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts)
50T-552
50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts) 50T-552
Each termination from JFW is designed and manufactured to the highest quality standards. Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications. We have thousands of terminations available with a variety of features and options that include... Terminations from 1/2 Watt to 1000 Watts(CW) Terminations from DC-26.5 GHz 50-Ohm and 75-Ohm terminations (other impedance values also available upon request) Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more) Ask about mismatched terminations AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!

Each termination from JFW is designed and manufactured to the highest quality standards.
Rugged construction and competitive pricing makes every JFW termination perfect for use in OEM, base station and laboratory applications.
We have thousands of terminations available with a variety of features and options that include...

  • Terminations from 1/2 Watt to 1000 Watts(CW)
  • Terminations from DC-26.5 GHz
  • 50-Ohm and 75-Ohm terminations (other impedance values also available upon request)
  • Endless connector options (BNC, SMA, N, TNC, 7/16, F, reverse polarity, with bead-chains and more)
  • Ask about mismatched terminations
  • AFFORDABLE CUSTOM DESIGNS ARE ALSO AVAILABLE!
Supplier's Site Datasheet

Technical Specifications

  JFW Industries, Inc.
Product Category RF Terminations
Product Number 50T-552
Product Name 50 Ohm Termination and Mismatch, Medium Power (5 to 50 Watts)
Terminator Type Coaxial Terminator
Connector Type BNC; Type N; SMA; TNC; 7/16
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 8194197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Sma
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
Coaxial Termination T5M - T5M - KRYTAR, Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 2.4mm
Frequency Range 0.0 to 67000 MHz
View Details