Burkert Fluid Control Systems Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Compatible with Inline sensor-fitting S030 with paddle wheel for flow measurement (see datasheets types 8030, SE30 Ex, S030); Compatible with Inline sensor-fitting S077 with oval gears for flow measurement (see... | |
| For connection to a transmitter Type SE56 (blind in compact version or with display in compact or remote version) for flow measurement (see data sheets Types 8051 and SE56); CIP... | |
| For connection to a transmitter Type SE56 (blind in compact version or with display in compact or remote version) for flow measurement (see data sheets Types 8054/8055 and SE56) | |
| The electromagnetic flowmeter 8041 is made up of an electronic module and a sensor consisting of PVDF or stainless steel material. It has been designed to measure a flow rate... | |
| The electromagnetic flowmeter 8045 is made up of an electronic module including a backlit display, operating keys and a sensor consisting of PVDF or stainless steel material. It has been... | |
| The electronic module Type 8022 operates either as a flow transmitter (only with pulse sensors "Low Power" variant Type 8020, 8030 (SE30+S030), SE30+S077) or as a pulse divider (with all... | |
| The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). | |
| The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting... | |
| The transmitter Type SE56 (without a display in the compact variant or with a display in the compact or remote variant), connected to the electro-magnetic sensor (compact or remote variant)... | |
| The Type 8025 flowmeter or batch controller is specially designed for use in neutral, slightly aggressive, solid-free liquids. Type 8025 flowmeter is offered in different versions. • The compact flowmeter... | |
| The Type 8098 flowmeter is part of the FLOWave product range. It is based on SAW (Surface Acoustic Waves) technology and is mainly designed for applications with the highest hygienic... | |
| This positive displacement sensor fitting is specially designed for flow measurement and/or batch control of highly viscous fluids like glue, honey or oil. This measuring element S077 must be associated... |