Burkert Fluid Control Systems Insertion MID flow transmitter 449671

Description
The electromagnetic flowmeter 8045 is made up of an electronic module including a backlit display, operating keys and a sensor consisting of PVDF or stainless steel material. It has been designed to measure a flow rate of neutral and slightly aggressive fluids with a conductivity of more than 20 µS/cm in DN06...DN400 pipes. It is equipped with a 4...20 mA output, a digital output (pulse output by default). Some versions are equipped with two relay outputs and one digital input. Two independent totalizers allow counting the flow rate. The available process connections are: - G2” connection for the version with a PVDF sensor - G2” or clamp connection for the version with a stainless steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (110°C). The version with Alloy C22 electrodes has been designed for applications with aggressive fluids (chemicals) and especially sea water applications.
Description
The electromagnetic flowmeter 8045 is made up of an electronic module including a backlit display, operating keys and a sensor consisting of PVDF or stainless steel material. It has been designed to measure a flow rate of neutral and slightly aggressive fluids with a conductivity of more than 20 µS/cm in DN06...DN400 pipes. It is equipped with a 4...20 mA output, a digital output (pulse output by default). Some versions are equipped with two relay outputs and one digital input. Two independent totalizers allow counting the flow rate. The available process connections are: - G2” connection for the version with a PVDF sensor - G2” or clamp connection for the version with a stainless steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (110°C). The version with Alloy C22 electrodes has been designed for applications with aggressive fluids (chemicals) and especially sea water applications.

Suppliers

Company
Product
Description
Supplier Links
Insertion MID flow transmitter - 449671 - Burkert Fluid Control Systems
Huntersville, NC, United States
Insertion MID flow transmitter
449671
Insertion MID flow transmitter 449671
The electromagnetic flowmeter 8045 is made up of an electronic module including a backlit display, operating keys and a sensor consisting of PVDF or stainless steel material. It has been designed to measure a flow rate of neutral and slightly aggressive fluids with a conductivity of more than 20 µS/cm in DN06...DN400 pipes. It is equipped with a 4...20 mA output, a digital output (pulse output by default). Some versions are equipped with two relay outputs and one digital input. Two independent totalizers allow counting the flow rate. The available process connections are: - G2” connection for the version with a PVDF sensor - G2” or clamp connection for the version with a stainless steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (110°C). The version with Alloy C22 electrodes has been designed for applications with aggressive fluids (chemicals) and especially sea water applications.

The electromagnetic flowmeter 8045 is made up of an electronic module including a backlit display, operating keys and a sensor consisting of PVDF or stainless steel material. It has been designed to measure a flow rate of neutral and slightly aggressive fluids with a conductivity of more than 20 µS/cm in DN06...DN400 pipes. It is equipped with a 4...20 mA output, a digital output (pulse output by default). Some versions are equipped with two relay outputs and one digital input. Two independent totalizers allow counting the flow rate. The available process connections are: - G2” connection for the version with a PVDF sensor - G2” or clamp connection for the version with a stainless steel sensor. The version with a stainless steel sensor can be used in applications with higher pressures (PN16) and higher temperatures (110°C). The version with Alloy C22 electrodes has been designed for applications with aggressive fluids (chemicals) and especially sea water applications.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Flow Meters
Product Number 449671
Product Name Insertion MID flow transmitter
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW1000V - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.06E-4 to 0.0011 SCFM (1.80E-4 to 0.0018 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-PP100-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - MIDAS M1.x - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Pressure Sensing Digital Flowmeter -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
Process Media Type Gas
View Details