Burkert Fluid Control Systems Datasheets for Butterfly Valves

Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more

Page: 1 2
Product Name Notes
Type 8803 consists of Bürkert process valves with pneumatic stroke or rotary actuators (Types 2000, 2006, 2012, 2030, 2031, 2060, 2063, 2651, 2652, 2655, 2658, 2672 and 2675) and pre-mounted...
Type 8805 consists of a quarter turn valve (ball or butterfly valve) and a pneumatic rotary actuator. The rotary actuator is available as single or double-acting actuator. Type 8805 can...

Next >>