Burkert Fluid Control Systems Datasheets for Valve Positioners
Valve positioners compare a control signal to a valve actuator’s position and move the actuator accordingly. They are used with both linear valves and rotary valves.
Valve Positioners: Learn more
| Product Name | Notes |
|---|---|
| The compact positioner Type 8692 is optimized for integrated mounting on the pneumatic actuators in the process valve series Type 23xx/2103 and is specially designed for the requirements of a... | |
| The robust and compact positioner is designed to standardisation acc. to IEC 60534-6-1 or VDI/VDE 3845 (IEC 60534-6-2) for assembly with linear and rotary actuators. In addition, the remote version... |