Burkert Fluid Control Systems Insertion flow transmitter 561873

Description
The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one 4…20 mA current output (2-wire) ● 3 configurable outputs: two transistor outputs (NPN/PNP) and one 4…20 mA current output (2-wire) ● 4 configurable outputs: two transistor outputs (NPN/PNP) and two 4…20 mA current outputs (3-wire). Type 8026 converts the measured signal, displays different values in different units (if display/configuratio n module mounted) and computes the output signals, which are provided via one or two M12 fixed connectors. Thanks to 1 or 2 transistor outputs, the flowmeter can be used to switch a solenoid valve, activate an alarm and, thanks to 1 or 2 current outputs, establish one or two control loops.
Description
The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one 4…20 mA current output (2-wire) ● 3 configurable outputs: two transistor outputs (NPN/PNP) and one 4…20 mA current output (2-wire) ● 4 configurable outputs: two transistor outputs (NPN/PNP) and two 4…20 mA current outputs (3-wire). Type 8026 converts the measured signal, displays different values in different units (if display/configuratio n module mounted) and computes the output signals, which are provided via one or two M12 fixed connectors. Thanks to 1 or 2 transistor outputs, the flowmeter can be used to switch a solenoid valve, activate an alarm and, thanks to 1 or 2 current outputs, establish one or two control loops.

Suppliers

Company
Product
Description
Supplier Links
Insertion flow transmitter - 561873 - Burkert Fluid Control Systems
Huntersville, NC, United States
Insertion flow transmitter
561873
Insertion flow transmitter 561873
The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one 4…20 mA current output (2-wire) ● 3 configurable outputs: two transistor outputs (NPN/PNP) and one 4…20 mA current output (2-wire) ● 4 configurable outputs: two transistor outputs (NPN/PNP) and two 4…20 mA current outputs (3-wire). Type 8026 converts the measured signal, displays different values in different units (if display/configuratio n module mounted) and computes the output signals, which are provided via one or two M12 fixed connectors. Thanks to 1 or 2 transistor outputs, the flowmeter can be used to switch a solenoid valve, activate an alarm and, thanks to 1 or 2 current outputs, establish one or two control loops.

The flowmeter Type 8026 is a compact device, specially designed for measuring the flow rate in solid-free liquids, in a variety of applications (water, waste water monitoring, chemical processing, etc.). Type 8026 is available with: ● 2 configurable outputs: one transistor output (NPN) and one 4…20 mA current output (2-wire) ● 3 configurable outputs: two transistor outputs (NPN/PNP) and one 4…20 mA current output (2-wire) ● 4 configurable outputs: two transistor outputs (NPN/PNP) and two 4…20 mA current outputs (3-wire). Type 8026 converts the measured signal, displays different values in different units (if display/configuration module mounted) and computes the output signals, which are provided via one or two M12 fixed connectors. Thanks to 1 or 2 transistor outputs, the flowmeter can be used to switch a solenoid valve, activate an alarm and, thanks to 1 or 2 current outputs, establish one or two control loops.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Liquid Flow Meters
Product Number 561873
Product Name Insertion flow transmitter
Process Media Type Liquid
Unlock Full Specs
to access all available technical data